POT 500K OHM 1/4W PLASTIC LINEAR Product overview: 3310Y-001-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310Y-001-504L can be used for catalog matching and distributor lookup.
3310Y conductive plastic pot,500K 9mm
3310Y conductive plastic pot,500K 9mm
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POTENTIOMETER, LINEAR, 500K, PANEL; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POTENTIOMETER, POT, PANEL CONTROL, .25 WATT, 500K OHM, 20%
POT 500K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3310Y-001-504L | 5220704P | 1673519 | 3310Y-001-504L-ND | 93K3727 | 70154586 | 3310Y-001-504L |
| Product Name | 4W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometer, Linear, 500K, Panel; Track Resistance Bourns | POTENTIOMETER, POT, PANEL CONTROL, .25 WATT, 500K OHM, 20% | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||||
| Resistance Range | 500000 ohms | 500000 ohms | 500000 ohms | 500000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||||
| Operating DC Voltage | 16 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |