Bourns, Inc. Rotary Potentiometers, Rheostats 3310Y-001-204L

Description
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3310Y-001-204L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310Y-001-204L-ND
Rotary Potentiometers, Rheostats 3310Y-001-204L-ND
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
4W Rheostat - 84-3310Y-001-204L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 200K OHM 1/4W PLASTIC LINEAR Product overview: 3310Y-001-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310Y-001-204L can be used for catalog matching and distributor lookup.

POT 200K OHM 1/4W PLASTIC LINEAR Product overview: 3310Y-001-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310Y-001-204L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 5220675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220675
Potentiometers 5220675
Bourns 3310Y-001-204L Potentiometer

Bourns 3310Y-001-204L Potentiometer

Supplier's Site
Potentiometers - 5220675P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220675P
Potentiometers 5220675P
3310Y conductive plastic pot,200K 9mm

3310Y conductive plastic pot,200K 9mm

Supplier's Site
Potentiometers - 1673518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673518
Potentiometers 1673518
3310Y conductive plastic pot,200K 9mm

3310Y conductive plastic pot,200K 9mm

Supplier's Site
Rotary Potentiometer, 200Kohm; Track Resistance Bourns - 75K9694 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 200Kohm; Track Resistance Bourns
75K9694
Rotary Potentiometer, 200Kohm; Track Resistance Bourns 75K9694
ROTARY POTENTIOMETER, 200KOHM; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310Y Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 200KOHM; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310Y Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns - 42Y1364 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns
42Y1364
Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns 42Y1364
Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3310Y-001-204L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3310Y-001-204L
Rotary Potentiometers, Rheostats 3310Y-001-204L
POT 200K OHM 1/4W PLASTIC LINEAR

POT 200K OHM 1/4W PLASTIC LINEAR

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310Y-001-204L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310Y-001-204L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310Y-001-204L
POT 200K OHM 1/4W PLASTIC LINEAR

POT 200K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3310Y-001-204L-ND 84-3310Y-001-204L 5220675 5220675P 75K9694 42Y1364 3310Y-001-204L 3310Y-001-204L
Product Name Rotary Potentiometers, Rheostats 4W Rheostat Potentiometers Potentiometers Rotary Potentiometer, 200Kohm; Track Resistance Bourns Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Pc pin Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Multiturn Single Resistor Single Resistor Single Turn
Resistance Taper Linear Linear; Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details