POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 3310P-125-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310P-125-103L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310P Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
POT 10K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-3310P-125-103L | 3310P-125-103L-ND | 23T3779 | 3310P-125-103L |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating DC Voltage | 16 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |