Bourns, Inc. Rotary Potentiometers, Rheostats 3310P-025-104L

Description
100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3310P-025-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310P-025-104L-ND
Rotary Potentiometers, Rheostats 3310P-025-104L-ND
100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Pot, Linear, 100K, 0.25W, 20%, Slotted; Track Resistance Bourns - 81Y2132 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 100K, 0.25W, 20%, Slotted; Track Resistance Bourns
81Y2132
Pot, Linear, 100K, 0.25W, 20%, Slotted; Track Resistance Bourns 81Y2132
POT, LINEAR, 100K, 0.25W, 20%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POT, LINEAR, 100K, 0.25W, 20%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310P-025-104L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310P-025-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310P-025-104L
POT 100K OHM 1/4W PLASTIC LINEAR

POT 100K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3310P-025-104L-ND 81Y2132 3310P-025-104L
Product Name Rotary Potentiometers, Rheostats Pot, Linear, 100K, 0.25W, 20%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details