50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Bourns 3310P-001-503L Potentiometer
9mm Sq Sealed Panel Control Pot, 50K
9mm Sq Sealed Panel Control Pot, 50K
POT 50K OHM 1/4W PLASTIC LINEAR Product overview: 3310P-001-503L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310P-001-503L can be used for catalog matching and distributor lookup.
POTENTIOMETER, LINEAR, 50K, 0.25W, PANEL; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 50K OHM 1/4W PLASTIC LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 3310P-001-503L-ND | 6916904 | 6916904P | 84-3310P-001-503L | 93K3722 | 3310P-001-503L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 4W Rheostat | Potentiometer, Linear, 50K, 0.25W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole; Pc pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |