POT 5K OHM 1/4W PLASTIC LINEAR Product overview: 3310P-001-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310P-001-502L can be used for catalog matching and distributor lookup.
Bourns 3310P-001-502L Potentiometer
9mm Sq Sealed Panel Control Pot, 5K
9mm Sq Sealed Panel Control Pot, 5K
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 5K OHM 1/4W PLASTIC LINEAR
POTENTIOMETER, LINEAR, 5K, 0.25W, PANEL; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-3310P-001-502L | 6916901 | 6916901P | 3310P-001-502L-ND | 3310P-001-502L | 93K3721 |
| Product Name | 4W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Linear, 5K, 0.25W, Panel; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Operating DC Voltage | 16 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |