POT 1K OHM 1/4W PLASTIC LINEAR Product overview: 3310P-001-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310P-001-102L can be used for catalog matching and distributor lookup.
Bourns 3310P-001-102L Potentiometer
Bourns 3310P-001-102L Potentiometer
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Rotary Potentiometer, Sealed Panel Control, 3310P Series, 1 kohm, Linear, 1, 250 mW, Through Hole RoHS Compliant: Yes
POT 1K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-3310P-001-102L | 6916888P | 1674643 | 3310P-001-102L-ND | 93K3718 | 3310P-001-102L |
| Product Name | 4W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Sealed Panel Control, 3310P Series, 1 Kohm, Linear, 1, 250 Mw, Through Hole Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||||
| Operating DC Voltage | 16 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |