Bourns, Inc. Rotary Potentiometers, Rheostats 3310H-003-203L

Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3310H-003-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310H-003-203L-ND
Rotary Potentiometers, Rheostats 3310H-003-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

20k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns - 10M7097 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns
10M7097
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns 10M7097
ROTARY POTENTIOMETER, 20KOHM, 20%, 250mW; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310H Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 20KOHM, 20%, 250mW; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310H Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310H-003-203L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310H-003-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310H-003-203L
POT 20K OHM 1/4W PLASTIC LINEAR

POT 20K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3310H-003-203L-ND 10M7097 3310H-003-203L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details