Bourns, Inc. Rotary Potentiometers, Rheostats 3310H-003-104L

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3310H-003-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310H-003-104L-ND
Rotary Potentiometers, Rheostats 3310H-003-104L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers - 5220596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220596
Potentiometers 5220596
Bourns 3310H-003-104L Potentiometer

Bourns 3310H-003-104L Potentiometer

Supplier's Site
4W Rheostat - 84-3310H-003-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-003-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-003-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-003-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-003-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns - 39K2134 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns
39K2134
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns 39K2134
POTENTIOMETER, LINEAR, 100K, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 100K, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310H-003-104L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310H-003-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310H-003-104L
POT 100K OHM 1/4W PLASTIC LINEAR

POT 100K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3310H-003-104L-ND 5220596 84-3310H-003-104L 39K2134 3310H-003-104L
Product Name Rotary Potentiometers, Rheostats Potentiometers 4W Rheostat Potentiometer, Linear, 100K, Panel; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details