Bourns, Inc. Potentiometers 3310H-003-103L

Description
Bourns 3310H-003-103L Potentiometer
Request a Quote Datasheet
Description
Bourns 3310H-003-103L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 5220580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220580
Potentiometers 5220580
Bourns 3310H-003-103L Potentiometer

Bourns 3310H-003-103L Potentiometer

Supplier's Site
Potentiometers - 5220580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220580P
Potentiometers 5220580P
3310H linear switching pot,10K 9mm

3310H linear switching pot,10K 9mm

Supplier's Site
Potentiometers - 1673219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673219
Potentiometers 1673219
3310H linear switching pot,10K 9mm

3310H linear switching pot,10K 9mm

Supplier's Site
4W Rheostat - 84-3310H-003-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-003-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-003-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-003-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-003-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3310H-003-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310H-003-103L-ND
Rotary Potentiometers, Rheostats 3310H-003-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310H-003-103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310H-003-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310H-003-103L
POT 10K OHM 1/4W PLASTIC LINEAR

POT 10K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 250Mw, ±20%; Track Resistance Bourns - 43K2391 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 250Mw, ±20%; Track Resistance Bourns
43K2391
Rotary Potentiometer, 10Kohm, 250Mw, ±20%; Track Resistance Bourns 43K2391
ROTARY POTENTIOMETER, 10KOHM, 250mW, ±20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310H Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 250mW, ±20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310H Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220580 5220580P 1673219 84-3310H-003-103L 3310H-003-103L-ND 3310H-003-103L 43K2391
Product Name Potentiometers Potentiometers Potentiometers 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 250Mw, ±20%; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin Panel Mount (Bushing); ThroughHole; Pc pin Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details