Bourns, Inc. 4W Rheostat 3310H-001-104L

Description
POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-001-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-001-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-001-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-001-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rheostat - 84-3310H-001-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-001-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-001-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3310H-001-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310H-001-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3310H-001-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310H-001-104L-ND
Rotary Potentiometers, Rheostats 3310H-001-104L-ND
100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

100k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers - 7377619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377619
Potentiometers 7377619
Bourns 3310H-001-104L Potentiometer

Bourns 3310H-001-104L Potentiometer

Supplier's Site
Potentiometers - 7377619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377619P
Potentiometers 7377619P
Audio pro panel 9mm potentiometer 100K

Audio pro panel 9mm potentiometer 100K

Supplier's Site
Potentiometers - 1616979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616979
Potentiometers 1616979
Audio pro panel 9mm potentiometer 100K

Audio pro panel 9mm potentiometer 100K

Supplier's Site
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns - 39K2131 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns
39K2131
Potentiometer, Linear, 100K, Panel; Track Resistance Bourns 39K2131
POTENTIOMETER, LINEAR, 100K, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 100K, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310H-001-104L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310H-001-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310H-001-104L
POT 100K OHM 1/4W PLASTIC LINEAR

POT 100K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-3310H-001-104L 3310H-001-104L-ND 7377619 7377619P 39K2131 3310H-001-104L
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, Linear, 100K, Panel; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details