Bourns, Inc. Rotary Potentiometers, Rheostats - 3310C-101-203L 3310C-101-203L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906581-3310C-101-203 L Series: Pro Audio 3310 Features: 20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906581-3310C-101-203 L Series: Pro Audio 3310 Features: 20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3310C-101-203L
906581-3310C-101-203L
Rotary Potentiometers, Rheostats - 3310C-101-203L 906581-3310C-101-203L
Manufacturer: Bourns Inc. Win Source Part Number: 906581-3310C-101-203 L Series: Pro Audio 3310 Features: 20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 906581-3310C-101-203L
Series: Pro Audio 3310
Features: 20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Package: Bulk
Mounting: Panel Mount
Family Name: 3310C
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3310C-101-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-101-203L-ND
Rotary Potentiometers, Rheostats 3310C-101-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
4W Rheostat - 84-3310C-101-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 20K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-101-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-101-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-101-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-101-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-101-203L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-101-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-101-203L
POT 20K OHM 1/4W PLASTIC LINEAR

POT 20K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Pot, Linear, 20K, 0.25W, 20%, Flatted; Track Resistance Bourns - 88K8129 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 20K, 0.25W, 20%, Flatted; Track Resistance Bourns
88K8129
Pot, Linear, 20K, 0.25W, 20%, Flatted; Track Resistance Bourns 88K8129
POT, LINEAR, 20K, 0.25W, 20%, FLATTED; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

POT, LINEAR, 20K, 0.25W, 20%, FLATTED; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 906581-3310C-101-203L 3310C-101-203L-ND 84-3310C-101-203L 3310C-101-203L 88K8129
Product Name Rotary Potentiometers, Rheostats - 3310C-101-203L Rotary Potentiometers, Rheostats 4W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 20K, 0.25W, 20%, Flatted; Track Resistance Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details