POT 2K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-011-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-011-202L can be used for catalog matching and distributor lookup.
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 2K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3310C-011-202L | 3310C-011-202L-ND | 3310C-011-202L |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms |
| Operating DC Voltage | 16 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Conductive Plastic |