Bourns, Inc. 4W Rheostat 3310C-001-504L

Description
POT 500K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-504L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 500K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-504L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rheostat - 84-3310C-001-504L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 500K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-504L can be used for catalog matching and distributor lookup.

POT 500K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-504L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 5220524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220524
Potentiometers 5220524
Bourns 3310C-001-504L Potentiometer

Bourns 3310C-001-504L Potentiometer

Supplier's Site
Potentiometers - 5220524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220524P
Potentiometers 5220524P
3310C conductive plastic pot,500K 9mm

3310C conductive plastic pot,500K 9mm

Supplier's Site
Potentiometers - 1673218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673218
Potentiometers 1673218
3310C conductive plastic pot,500K 9mm

3310C conductive plastic pot,500K 9mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3310C-001-504L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-001-504L-ND
Rotary Potentiometers, Rheostats 3310C-001-504L-ND
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

500k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-001-504L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-001-504L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-001-504L
POT 500K OHM 1/4W PLASTIC LINEAR

POT 500K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Potentiometer, Linear, 500K, Panel; Track Resistance Bourns - 39K2129 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 500K, Panel; Track Resistance Bourns
39K2129
Potentiometer, Linear, 500K, Panel; Track Resistance Bourns 39K2129
POTENTIOMETER, LINEAR, 500K, PANEL; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 500K, PANEL; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-3310C-001-504L 5220524 5220524P 1673218 3310C-001-504L-ND 3310C-001-504L 39K2129
Product Name 4W Rheostat Potentiometers Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Linear, 500K, Panel; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details