Bourns, Inc. Rotary Potentiometers, Rheostats - 3310C-001-502L 3310C-001-502L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763261-3310C-001-502 L Series: Pro Audio 3310 Packaging: Bulk Termination Style: PC Pins Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Slotted Actuator Length: 0.500" (12.70mm) Resistance (Ohms): 5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Family Name: 3310 Categories: Potentiometers, Variable Resistors Alternative Parts (Cross-Reference): 3310C-001-502; ; Introduction Date: April 15, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763261-3310C-001-502 L Series: Pro Audio 3310 Packaging: Bulk Termination Style: PC Pins Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Slotted Actuator Length: 0.500" (12.70mm) Resistance (Ohms): 5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Family Name: 3310 Categories: Potentiometers, Variable Resistors Alternative Parts (Cross-Reference): 3310C-001-502; ; Introduction Date: April 15, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3310C-001-502L
763261-3310C-001-502L
Rotary Potentiometers, Rheostats - 3310C-001-502L 763261-3310C-001-502L
Manufacturer: Bourns Inc. Win Source Part Number: 763261-3310C-001-502 L Series: Pro Audio 3310 Packaging: Bulk Termination Style: PC Pins Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Actuator Type: Slotted Actuator Length: 0.500" (12.70mm) Resistance (Ohms): 5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Family Name: 3310 Categories: Potentiometers, Variable Resistors Alternative Parts (Cross-Reference): 3310C-001-502; ; Introduction Date: April 15, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763261-3310C-001-502L
Series: Pro Audio 3310
Packaging: Bulk
Termination Style: PC Pins
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.25W, 1/4W
Actuator Type: Slotted
Actuator Length: 0.500" (12.70mm)
Resistance (Ohms): 5k
Bushing Thread: 1/4-32
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.125" (3.18mm)
Family Name: 3310
Categories: Potentiometers, Variable Resistors
Alternative Parts (Cross-Reference): 3310C-001-502; ;
Introduction Date: April 15, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Potentiometers - 5220502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220502
Potentiometers 5220502
Bourns 3310C-001-502L Potentiometer

Bourns 3310C-001-502L Potentiometer

Supplier's Site
Potentiometers - 5220502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220502P
Potentiometers 5220502P
3310C conductive plastic pot,5K 9mm

3310C conductive plastic pot,5K 9mm

Supplier's Site
Potentiometers - 1673511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673511
Potentiometers 1673511
3310C conductive plastic pot,5K 9mm

3310C conductive plastic pot,5K 9mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3310C-001-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-001-502L-ND
Rotary Potentiometers, Rheostats 3310C-001-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
4W Rheostat - 84-3310C-001-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-001-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-001-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-001-502L
POT 5K OHM 1/4W PLASTIC LINEAR

POT 5K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in - 70153701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in
70153701
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in 70153701
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;P wr-Rtg 0.25W;Shaft Dia 0.125in

Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in

Supplier's Site
Rotary Potentiometer, 5Kohm, 9Mm Sq, 20%, 250Mw; Track Resistance Bourns - 43K2385 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 9Mm Sq, 20%, 250Mw; Track Resistance Bourns
43K2385
Rotary Potentiometer, 5Kohm, 9Mm Sq, 20%, 250Mw; Track Resistance Bourns 43K2385
ROTARY POTENTIOMETER, 5KOHM, 9MM SQ, 20%, 250mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 9MM SQ, 20%, 250mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns - 39K2127 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns
39K2127
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns 39K2127
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 763261-3310C-001-502L 5220502 5220502P 1673511 3310C-001-502L-ND 84-3310C-001-502L 3310C-001-502L 70153701 43K2385 39K2127
Product Name Rotary Potentiometers, Rheostats - 3310C-001-502L Potentiometers Potentiometers Potentiometers Rotary Potentiometers, Rheostats 4W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in Rotary Potentiometer, 5Kohm, 9Mm Sq, 20%, 250Mw; Track Resistance Bourns Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin Pc pin Panel Mount (Bushing) PCB Panel Mount (Bushing) Panel Mount (Bushing)
Configuration Single Turn Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data