Bourns, Inc. Rotary Potentiometers, Rheostats 3310C-001-203L

Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3310C-001-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-001-203L-ND
Rotary Potentiometers, Rheostats 3310C-001-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers - 5220473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220473
Potentiometers 5220473
Bourns 3310C-001-203L Potentiometer

Bourns 3310C-001-203L Potentiometer

Supplier's Site
Potentiometers - 5220473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220473P
Potentiometers 5220473P
3310C conductive plastic pot,20K 9mm

3310C conductive plastic pot,20K 9mm

Supplier's Site
Potentiometers - 1673247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673247
Potentiometers 1673247
3310C conductive plastic pot,20K 9mm

3310C conductive plastic pot,20K 9mm

Supplier's Site
4W Rheostat - 84-3310C-001-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 20K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in - 70153700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in
70153700
Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in 70153700
Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;P wr-Rtg 0.25W;Shaft Dia 0.125in

Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in

Supplier's Site
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns - 43K2383 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns
43K2383
Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns 43K2383
ROTARY POTENTIOMETER, 20KOHM, 20%, 250mW; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 20KOHM, 20%, 250mW; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns - 43Y2508 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns
43Y2508
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns 43Y2508
Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-001-203L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-001-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-001-203L
POT 20K OHM 1/4W PLASTIC LINEAR

POT 20K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3310C-001-203L-ND 5220473 5220473P 1673247 84-3310C-001-203L 70153700 43K2383 43Y2508 3310C-001-203L
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers 4W Rheostat Pot;Cnd Pl;Rest 20 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.125in Rotary Potentiometer, 20Kohm, 20%, 250Mw; Track Resistance Bourns Rotary Potentiometer, Sealed Panel Control, 3310C Series, 20 Kohm, Linear, 1, 250 Mw, Panel Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pin Pc pin PCB Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear Linear; Linear Linear; Linear
Unlock Full Specs
to access all available technical data