1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 1M OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-105L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-105L can be used for catalog matching and distributor lookup.
Bourns 3310C-001-105L Potentiometer
3310C conductive plastic pot,1M lin 9mm
3310C conductive plastic pot,1M lin 9mm
POT 1M OHM 1/4W PLASTIC LINEAR
ROTARY POTENTIOMETER, 1MOHM; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3310C-001-105L-ND | 84-3310C-001-105L | 5220451 | 5220451P | 1673509 | 3310C-001-105L | 75K9678 |
| Product Name | Rotary Potentiometers, Rheostats | 4W Rheostat | Potentiometers | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 1Mohm; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole; Pin | Pc pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Linear; Linear | Linear; Linear |