Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm; No. of Gangs:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC4330 |
| Product Name | Track Resistance Bourns |
| Configuration | Single Resistor |