Bourns, Inc. Potentiometers 3310C-001-102L

Description
Bourns 3310C-001-102L Potentiometer
Request a Quote Datasheet
Description
Bourns 3310C-001-102L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 5220423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220423
Potentiometers 5220423
Bourns 3310C-001-102L Potentiometer

Bourns 3310C-001-102L Potentiometer

Supplier's Site
Potentiometers - 5220423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5220423P
Potentiometers 5220423P
3310C conductive plastic pot,1K 9mm

3310C conductive plastic pot,1K 9mm

Supplier's Site
Potentiometers - 1673505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673505
Potentiometers 1673505
3310C conductive plastic pot,1K 9mm

3310C conductive plastic pot,1K 9mm

Supplier's Site
4W Rheostat - 84-3310C-001-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-001-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-001-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3310C-001-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-001-102L-ND
Rotary Potentiometers, Rheostats 3310C-001-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-001-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-001-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-001-102L
POT 1K OHM 1/4W PLASTIC LINEAR

POT 1K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns - 43K2379 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns
43K2379
Rotary Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns 43K2379
ROTARY POTENTIOMETER, 1KOHM, 20%, 250mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 20%, 250mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220423 5220423P 1673505 84-3310C-001-102L 3310C-001-102L-ND 3310C-001-102L 43K2379
Product Name Potentiometers Potentiometers Potentiometers 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Kohm, 20%, 250Mw; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin Pc pin Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details