Bourns, Inc. Trimmer Potentiometers 3306W-1-502

Description
Trimming Pot, 6mm Round, Cermet, 5K
Request a Quote Datasheet
Description
Trimming Pot, 6mm Round, Cermet, 5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7481355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7481355
Trimmer Potentiometers 7481355
Trimming Pot, 6mm Round, Cermet, 5K

Trimming Pot, 6mm Round, Cermet, 5K

Supplier's Site
Trimmer Potentiometers - 7481355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7481355P
Trimmer Potentiometers 7481355P
Trimming Pot, 6mm Round, Cermet, 5K

Trimming Pot, 6mm Round, Cermet, 5K

Supplier's Site
Trimmer Potentiometers - 1675365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675365
Trimmer Potentiometers 1675365
Trimming Pot, 6mm Round, Cermet, 5K

Trimming Pot, 6mm Round, Cermet, 5K

Supplier's Site
Trimmer Potentiometers - 3306W-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-502-ND
Trimmer Potentiometers 3306W-502-ND
5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306W-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306W-1-502
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306W-1-502
TRIMMER 5K OHM 0.2W PC PIN SIDE

TRIMMER 5K OHM 0.2W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Track Resistance Bourns - 46F1093 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Track Resistance Bourns
46F1093
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Track Resistance Bourns 46F1093
TRIMMER POTENTIOMETER 5KOHM 1TURN SNAP-IN; TRACK RESISTANCE:5KOHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:TRIMPOT 3306 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER 5KOHM 1TURN SNAP-IN; TRACK RESISTANCE:5KOHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:TRIMPOT 3306 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns - 09WX8749 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns
09WX8749
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns 09WX8749
TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS - 70154413 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS
70154413
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS 70154413
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7481355 7481355P 3306W-502-ND 3306W-1-502 46F1093 09WX8749 70154413
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 5Kohm 1Turn Snap-In; Track Resistance Bourns Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole PCB
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data