Bourns, Inc. Trimmer Potentiometers 3306W-1-501

Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306W-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-501-ND
Trimmer Potentiometers 3306W-501-ND
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns - 46F1090 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns
46F1090
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns 46F1090
TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS - 70154412 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS
70154412
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS 70154412
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3306W-501-ND 46F1090 70154412
Product Name Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers