Bourns, Inc. 100KOHM 0.2W Trimmer Potentiometer 3306W-1-104

Description
TRIMMER 100KOHM 0.2W PC PIN SIDE Product overview: 3306W-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100KOHM 0.2W PC PIN SIDE Product overview: 3306W-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100KOHM 0.2W Trimmer Potentiometer - 80-3306W-1-104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.2W Trimmer Potentiometer
80-3306W-1-104
100KOHM 0.2W Trimmer Potentiometer 80-3306W-1-104
TRIMMER 100KOHM 0.2W PC PIN SIDE Product overview: 3306W-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-104 can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.2W PC PIN SIDE Product overview: 3306W-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306W-1-104
855695-3306W-1-104
Trimmer Potentiometers - 3306W-1-104 855695-3306W-1-104
Manufacturer: Bourns Inc. Win Source Part Number: 855695-3306W-1-104 Series: Trimpot® 3306 - Open Frame Features: 100 kOhms Trimmer Potentiometer 1.0 Turn Package: Bulk Family Name: 3306W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306W-104, 3306W-104-NDR, 3306W1104

Manufacturer: Bourns Inc.
Win Source Part Number: 855695-3306W-1-104
Series: Trimpot® 3306 - Open Frame
Features: 100 kOhms Trimmer Potentiometer 1.0 Turn
Package: Bulk
Family Name: 3306W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3306W-104, 3306W-104-NDR, 3306W1104

Buy Now Datasheet
Trimmer Potentiometers - 3306W-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-104-ND
Trimmer Potentiometers 3306W-104-ND
100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3306W-1-104 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3306W-1-104
Trimmer Potentiometers 3306W-1-104
TRIMMER 100KOHM 0.2W PC PIN SIDE

TRIMMER 100KOHM 0.2W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Pot, 100Kohm, 25%, 1Turn, Th; Track Resistance Bourns - 06X8989 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100Kohm, 25%, 1Turn, Th; Track Resistance Bourns
06X8989
Trimmer, Pot, 100Kohm, 25%, 1Turn, Th; Track Resistance Bourns 06X8989
TRIMMER, POT, 100KOHM, 25%, 1TURN, TH; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100KOHM, 25%, 1TURN, TH; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306W-1-104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306W-1-104
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306W-1-104
TRIMMER 100KOHM 0.2W PC PIN SIDE

TRIMMER 100KOHM 0.2W PC PIN SIDE

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS - 70154410 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS
70154410
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS 70154410
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3306W-1-104 855695-3306W-1-104 3306W-104-ND 3306W-1-104 06X8989 3306W-1-104 70154410
Product Name 100KOHM 0.2W Trimmer Potentiometer Trimmer Potentiometers - 3306W-1-104 Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100Kohm, 25%, 1Turn, Th; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers