Bourns, Inc. Trimmer Potentiometers 3306W-1-102

Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306W-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-102-ND
Trimmer Potentiometers 3306W-102-ND
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS - 70154408 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS
70154408
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS 70154408
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306W-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306W-1-102
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306W-1-102
TRIMMER 1K OHM 0.2W PC PIN SIDE

TRIMMER 1K OHM 0.2W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1091 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1091
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1091
TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K; Track Resistance Bourns - 09WX8742 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K; Track Resistance Bourns
09WX8742
Trimmer, 1K; Track Resistance Bourns 09WX8742
TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3306W-102-ND 70154408 3306W-1-102 46F1091 09WX8742
Product Name Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns Trimmer, 1K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole PCB ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Configuration Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data