Bourns, Inc. 100 OHM 0.2W Trimmer Potentiometer 3306W-1-101

Description
TRIMMER 100 OHM 0.2W PC PIN SIDE Product overview: 3306W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.2W PC PIN SIDE Product overview: 3306W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.2W Trimmer Potentiometer - 80-3306W-1-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.2W Trimmer Potentiometer
80-3306W-1-101
100 OHM 0.2W Trimmer Potentiometer 80-3306W-1-101
TRIMMER 100 OHM 0.2W PC PIN SIDE Product overview: 3306W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-101 can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.2W PC PIN SIDE Product overview: 3306W-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354441-3306W-1-101 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354441-3306W-1-101
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354441-3306W-1-101
Win Source Part Number: 1354441-3306W-1-101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306W Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.268" x 0.319" Face (6.81mm x 8.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 100 Ohms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1354441-3306W-1-101
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3306 - Open Frame
Package: Bulk
Product Status: Active
Base Product Number: 3306W
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±25%
Size / Dimension: Rectangular - 0.268" x 0.319" Face (6.81mm x 8.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.2W, 1/5W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3306W-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-101-ND
Trimmer Potentiometers 3306W-101-ND
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns - 04B3019 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns
04B3019
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns 04B3019
TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3306W-1-101 1354441-3306W-1-101 3306W-101-ND 04B3019
Product Name 100 OHM 0.2W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data