Bourns, Inc. 0.2W Trimmer Potentiometer 3306P-1-503

Description
TRIMMER 50K OHM 0.2W PC PIN TOP Product overview: 3306P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.2W PC PIN TOP Product overview: 3306P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3306P-1-503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306P-1-503
0.2W Trimmer Potentiometer 80-3306P-1-503
TRIMMER 50K OHM 0.2W PC PIN TOP Product overview: 3306P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-503 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.2W PC PIN TOP Product overview: 3306P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3306P-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-503-ND
Trimmer Potentiometers 3306P-503-ND
50 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 4885350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885350
Trimmer Potentiometers 4885350
3306P 1-turn cermet trimmer,50K 300mW

3306P 1-turn cermet trimmer,50K 300mW

Supplier's Site
Trimmer Potentiometers - 4885350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885350P
Trimmer Potentiometers 4885350P
3306P 1-turn cermet trimmer,50K 300mW

3306P 1-turn cermet trimmer,50K 300mW

Supplier's Site
Trimmer Potentiometers - 1673349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673349
Trimmer Potentiometers 1673349
3306P 1-turn cermet trimmer,50K 300mW

3306P 1-turn cermet trimmer,50K 300mW

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306P-1-503
751332-3306P-1-503
Trimmer Potentiometers - 3306P-1-503 751332-3306P-1-503
Manufacturer: Bourns Inc. Win Source Part Number: 751332-3306P-1-503 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 3306P Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Power (W): 0.2W, 1/5W Parts Dimension: Rectangular - 0.319" x 0.268" Face x 0.300" H (8.10mm x 6.81mm x 7.62mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 751332-3306P-1-503
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 3306P
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Power (W): 0.2W, 1/5W
Parts Dimension: Rectangular - 0.319" x 0.268" Face x 0.300" H (8.10mm x 6.81mm x 7.62mm)

Buy Now
Trimmer Potentiometer 50Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1087 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1087
Trimmer Potentiometer 50Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1087
TRIMMER POTENTIOMETER 50KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 50K; Track Resistance Bourns - 09WX8738 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K; Track Resistance Bourns
09WX8738
Trimmer, 50K; Track Resistance Bourns 09WX8738
TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3306P-1-503 3306P-503-ND 4885350 4885350P 751332-3306P-1-503 46F1087 09WX8738
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3306P-1-503 Trimmer Potentiometer 50Kohm 1Turn Snap-In; Trimpot Type Bourns Trimmer, 50K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details