Bourns, Inc. Trimmer Potentiometers 3306P-1-501

Description
3306P 1-turn cermet trimmer,500R 300mW
Request a Quote Datasheet
Description
3306P 1-turn cermet trimmer,500R 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4885293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885293P
Trimmer Potentiometers 4885293P
3306P 1-turn cermet trimmer,500R 300mW

3306P 1-turn cermet trimmer,500R 300mW

Supplier's Site
Trimmer Potentiometers - 1622500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622500
Trimmer Potentiometers 1622500
3306P 1-turn cermet trimmer,500R 300mW

3306P 1-turn cermet trimmer,500R 300mW

Supplier's Site
Trimmer Potentiometers - 3306P-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-501-ND
Trimmer Potentiometers 3306P-501-ND
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306P-1-501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306P-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-501
TRIMMER 500 OHM 0.2W PC PIN TOP

TRIMMER 500 OHM 0.2W PC PIN TOP

Supplier's Site
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns - 09WX8736 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
09WX8736
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns 09WX8736
TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4885293P 1622500 3306P-501-ND 3306P-1-501 09WX8736
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 500 ohms 500 ohms 500 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers