Bourns, Inc. Trimmer Potentiometers 3306P-1-204

Description
3306P 1-turn cermet trimmer,200K 300mW
Request a Quote Datasheet
Description
3306P 1-turn cermet trimmer,200K 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4885372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885372
Trimmer Potentiometers 4885372
3306P 1-turn cermet trimmer,200K 300mW

3306P 1-turn cermet trimmer,200K 300mW

Supplier's Site
Trimmer Potentiometers - 4885372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885372P
Trimmer Potentiometers 4885372P
3306P 1-turn cermet trimmer,200K 300mW

3306P 1-turn cermet trimmer,200K 300mW

Supplier's Site
Trimmer Potentiometers - 1616812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616812
Trimmer Potentiometers 1616812
3306P 1-turn cermet trimmer,200K 300mW

3306P 1-turn cermet trimmer,200K 300mW

Supplier's Site
Trimmer Potentiometers - 3306P-204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-204-ND
Trimmer Potentiometers 3306P-204-ND
200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 200Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B3016 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200Kohm 1Turn Snap-In; Trimpot Type Bourns
04B3016
Trimmer Potentiometer 200Kohm 1Turn Snap-In; Trimpot Type Bourns 04B3016
TRIMMER POTENTIOMETER 200KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 200KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4885372 4885372P 3306P-204-ND 04B3016
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 200Kohm 1Turn Snap-In; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details