Bourns, Inc. Trimmer Potentiometers 3306P-1-203

Description
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306P-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-203-ND
Trimmer Potentiometers 3306P-203-ND
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306P-1-203
743821-3306P-1-203
Trimmer Potentiometers - 3306P-1-203 743821-3306P-1-203
Manufacturer: Bourns Inc. Win Source Part Number: 743821-3306P-1-203 Manufacturer Homepage: www.bourns.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743821-3306P-1-203
Manufacturer Homepage: www.bourns.com
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
0.2W Trimmer Potentiometer - 80-3306P-1-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306P-1-203
0.2W Trimmer Potentiometer 80-3306P-1-203
TRIMMER 20K OHM 0.2W PC PIN TOP Product overview: 3306P-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-203 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.2W PC PIN TOP Product overview: 3306P-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 4885344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885344
Trimmer Potentiometers 4885344
3306P 1-turn cermet trimmer,20K 300mW

3306P 1-turn cermet trimmer,20K 300mW

Supplier's Site
Trimmer Potentiometers - 4885344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885344P
Trimmer Potentiometers 4885344P
3306P 1-turn cermet trimmer,20K 300mW

3306P 1-turn cermet trimmer,20K 300mW

Supplier's Site
Trimmer Potentiometers - 1673348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673348
Trimmer Potentiometers 1673348
3306P 1-turn cermet trimmer,20K 300mW

3306P 1-turn cermet trimmer,20K 300mW

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS - 70154403 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS
70154403
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS 70154403
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1086
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1086
TRIMMER POTENTIOMETER 20KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306P-203-ND 743821-3306P-1-203 80-3306P-1-203 4885344 4885344P 70154403 46F1086
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3306P-1-203 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- %
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Resistors - 1877935P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 33000 ohms
View Details
5 suppliers