Bourns, Inc. 0.2W Trimmer Potentiometer 3306P-1-202

Description
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306P-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306P-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3306P-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306P-1-202
0.2W Trimmer Potentiometer 80-3306P-1-202
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306P-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306P-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3306P-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-202-ND
Trimmer Potentiometers 3306P-202-ND
2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306P-1-202
906578-3306P-1-202
Trimmer Potentiometers - 3306P-1-202 906578-3306P-1-202
Manufacturer: Bourns Inc. Win Source Part Number: 906578-3306P-1-202 Series: Trimpot® 3306 - Open Frame Features: 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Bulk Mounting: Through Hole Family Name: 3306P Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306P1202, 3306P-202, 3306P-202-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 906578-3306P-1-202
Series: Trimpot® 3306 - Open Frame
Features: 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Bulk
Mounting: Through Hole
Family Name: 3306P
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3306P1202, 3306P-202, 3306P-202-NDR

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1083 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1083
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1083
TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306P-1-202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306P-1-202
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-202
TRIMMER 2K OHM 0.2W PC PIN TOP

TRIMMER 2K OHM 0.2W PC PIN TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3306P-1-202 3306P-202-ND 906578-3306P-1-202 46F1083 3306P-1-202
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3306P-1-202 Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 2274846 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details