200 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 855694-3306P-1-201
Series: Trimpot® 3306 - Open Frame
Features: 200 Ohms Trimmer Potentiometer 1.0 Turn
Package: Bulk
Family Name: 3306P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3306P1201, 3306P-201-NDR, 3306P-201
TRIMMER 200 OHM 0.2W PC PIN TOP Product overview: 3306P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-201 can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER 200 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes
TRIMMER 200 OHM 0.2W PC PIN TOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3306P-201-ND | 855694-3306P-1-201 | 80-3306P-1-201 | 46F1080 | 3306P-1-201 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 3306P-1-201 | 200 OHM 0.2W Trimmer Potentiometer | Trimmer Potentiometer 200 Ohm 1Turn Snap-In; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | ||
| Tolerance | 25 +/- % | 25 +/- % |