Bourns, Inc. Trimmer Potentiometers 3306P-1-105

Description
1 MOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306P-105-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-105-ND
Trimmer Potentiometers 3306P-105-ND
1 MOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 1Mohm 1Turn Snap-In; Track Resistance Bourns - 04B3015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 1Turn Snap-In; Track Resistance Bourns
04B3015
Trimmer Potentiometer 1Mohm 1Turn Snap-In; Track Resistance Bourns 04B3015
TRIMMER POTENTIOMETER 1MOHM 1TURN SNAP-IN; TRACK RESISTANCE:1MOHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:TRIMPOT 3306 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER 1MOHM 1TURN SNAP-IN; TRACK RESISTANCE:1MOHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:TRIMPOT 3306 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns - 09WX8740 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns
09WX8740
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns 09WX8740
TRIMMER, POT, 1M, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1M OHMS - 70154401 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1M OHMS
70154401
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1M OHMS 70154401
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306P-1-105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306P-1-105
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-105
TRIMMER 1M OHM 0.2W PC PIN TOP

TRIMMER 1M OHM 0.2W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306P-105-ND 04B3015 09WX8740 70154401 3306P-1-105
Product Name Trimmer Potentiometers Trimmer Potentiometer 1Mohm 1Turn Snap-In; Track Resistance Bourns Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1M OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details