Bourns, Inc. Trimmer Potentiometers 3306P-1-104

Description
100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306P-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-104-ND
Trimmer Potentiometers 3306P-104-ND
100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 4885366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885366
Trimmer Potentiometers 4885366
3306P 1-turn cermet trimmer,100K 300mW

3306P 1-turn cermet trimmer,100K 300mW

Supplier's Site
Trimmer Potentiometers - 4885366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885366P
Trimmer Potentiometers 4885366P
3306P 1-turn cermet trimmer,100K 300mW

3306P 1-turn cermet trimmer,100K 300mW

Supplier's Site
Trimmer Potentiometers - 1673341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673341
Trimmer Potentiometers 1673341
3306P 1-turn cermet trimmer,100K 300mW

3306P 1-turn cermet trimmer,100K 300mW

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306P-1-104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306P-1-104
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-104
TRIMMER 100K OHM 0.2W PC PIN TOP

TRIMMER 100K OHM 0.2W PC PIN TOP

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS - 70154399 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS
70154399
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS 70154399
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometer 100Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1088 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1088
Trimmer Potentiometer 100Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1088
TRIMMER POTENTIOMETER 100KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306P-104-ND 4885366 4885366P 3306P-1-104 70154399 46F1088
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100K OHMS Trimmer Potentiometer 100Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data