Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-103

Description
Win Source Part Number: 1374976-3306P-1-103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306P Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 10 kOhms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1374976-3306P-1-103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306P Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 10 kOhms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374976-3306P-1-103 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374976-3306P-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374976-3306P-1-103
Win Source Part Number: 1374976-3306P-1-103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306P Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 10 kOhms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1374976-3306P-1-103
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3306 - Open Frame
Package: Bulk
Product Status: Active
Base Product Number: 3306P
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±25%
Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.2W, 1/5W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 4885338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885338
Trimmer Potentiometers 4885338
3306P 1-turn cermet trimmer,10K 300mW

3306P 1-turn cermet trimmer,10K 300mW

Supplier's Site
Trimmer Potentiometers - 4885338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885338P
Trimmer Potentiometers 4885338P
3306P 1-turn cermet trimmer,10K 300mW

3306P 1-turn cermet trimmer,10K 300mW

Supplier's Site
Trimmer Potentiometers - 1673347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673347
Trimmer Potentiometers 1673347
3306P 1-turn cermet trimmer,10K 300mW

3306P 1-turn cermet trimmer,10K 300mW

Supplier's Site
0.2W Trimmer Potentiometer - 80-3306P-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306P-1-103
0.2W Trimmer Potentiometer 80-3306P-1-103
TRIMMER 10K OHM 0.2W PC PIN TOP Product overview: 3306P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.2W PC PIN TOP Product overview: 3306P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3306P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-103-ND
Trimmer Potentiometers 3306P-103-ND
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1085 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1085
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1085
TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3306P-1-103 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3306P-1-103
Trimmer Potentiometers 3306P-1-103
TRIMMER 10K OHM 0.2W PC PIN TOP

TRIMMER 10K OHM 0.2W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1374976-3306P-1-103 4885338 4885338P 80-3306P-1-103 3306P-103-ND 46F1085 3306P-1-103
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details