Bourns, Inc. 0.2W Trimmer Potentiometer 3306P-1-102

Description
TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306P-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306P-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3306P-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306P-1-102
0.2W Trimmer Potentiometer 80-3306P-1-102
TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306P-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-102 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306P-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 4885300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885300
Trimmer Potentiometers 4885300
3306P 1-turn cermet trimmer,1K 300mW

3306P 1-turn cermet trimmer,1K 300mW

Supplier's Site
Trimmer Potentiometers - 4885300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885300P
Trimmer Potentiometers 4885300P
3306P 1-turn cermet trimmer,1K 300mW

3306P 1-turn cermet trimmer,1K 300mW

Supplier's Site
Trimmer Potentiometers - 1673344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673344
Trimmer Potentiometers 1673344
3306P 1-turn cermet trimmer,1K 300mW

3306P 1-turn cermet trimmer,1K 300mW

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354442-3306P-1-102 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354442-3306P-1-102
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354442-3306P-1-102
Win Source Part Number: 1354442-3306P-1-102 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306P Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 1 kOhms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1354442-3306P-1-102
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3306 - Open Frame
Package: Bulk
Product Status: Active
Base Product Number: 3306P
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±25%
Size / Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.2W, 1/5W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3306P-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-102-ND
Trimmer Potentiometers 3306P-102-ND
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1082 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1082
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1082
TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS - 70154397 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS
70154397
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS 70154397
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306P-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306P-1-102
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306P-1-102
TRIMMER 1K OHM 0.2W PC PIN TOP

TRIMMER 1K OHM 0.2W PC PIN TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3306P-1-102 4885300 4885300P 1354442-3306P-1-102 3306P-102-ND 46F1082 70154397 3306P-1-102
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data