Bourns, Inc. Trimmer Potentiometers 3306P-1-101

Description
3306P 1-turn cermet trimmer,100R 300mW
Request a Quote Datasheet
Description
3306P 1-turn cermet trimmer,100R 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4885271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885271
Trimmer Potentiometers 4885271
3306P 1-turn cermet trimmer,100R 300mW

3306P 1-turn cermet trimmer,100R 300mW

Supplier's Site
Trimmer Potentiometers - 4885271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4885271P
Trimmer Potentiometers 4885271P
3306P 1-turn cermet trimmer,100R 300mW

3306P 1-turn cermet trimmer,100R 300mW

Supplier's Site
Trimmer Potentiometers - 1616811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616811
Trimmer Potentiometers 1616811
3306P 1-turn cermet trimmer,100R 300mW

3306P 1-turn cermet trimmer,100R 300mW

Supplier's Site
Trimmer Potentiometers - 3306P-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306P-101-ND
Trimmer Potentiometers 3306P-101-ND
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Track Resistance Bourns - 04B3014 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Track Resistance Bourns
04B3014
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Track Resistance Bourns 04B3014
TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; TRACK RESISTANCE:100OHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:3306P SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; TRACK RESISTANCE:100OHM; POWER RATING:200MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:3306P SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns - 09WX8730 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
09WX8730
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns 09WX8730
TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4885271 4885271P 3306P-101-ND 04B3014 09WX8730
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Track Resistance Bourns Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details