Bourns, Inc. Trimmer Potentiometers 3306K-1-501

Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306K-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306K-501-ND
Trimmer Potentiometers 3306K-501-ND
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns - 04B3010 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns
04B3010
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns 04B3010
TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306K-501-ND 04B3010
Product Name Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details