220 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER -SMD 6MM RD ST CERMET OPEN FRAME
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3306K-1-221-ND | 33AH9622 |
| Product Name | Trimmer Potentiometers | Trimmer -Smd 6Mm Rd St Cermet Open Frame Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |