Bourns, Inc. Trimmer Potentiometers 3306K-1-204

Description
200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306K-204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306K-204-ND
Trimmer Potentiometers 3306K-204-ND
200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,200Kohms,25+/-% Tol,2733-Case Bourns - 04B3007 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Kohms,25+/-% Tol,2733-Case Bourns
04B3007
Res,cermet,200Kohms,25+/-% Tol,2733-Case Bourns 04B3007
RES,Cermet,200KOhms, 25+/-% Tol,2733-Case

RES,Cermet,200KOhms,25+/-% Tol,2733-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306K-204-ND 04B3007
Product Name Trimmer Potentiometers Res,cermet,200Kohms,25+/-% Tol,2733-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers