Bourns, Inc. Trimmer Potentiometers 3306K-1-103

Description
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306K-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306K-103-ND
Trimmer Potentiometers 3306K-103-ND
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374984-3306K-1-103 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374984-3306K-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374984-3306K-1-103
Win Source Part Number: 1374984-3306K-1-103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product Number: 3306K Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±25% Size / Dimension: Rectangular - 0.268" x 0.319" Face (6.81mm x 8.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 10 kOhms Power (Watts): 0.2W, 1/5W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1374984-3306K-1-103
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3306 - Open Frame
Package: Bulk
Product Status: Active
Base Product Number: 3306K
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±25%
Size / Dimension: Rectangular - 0.268" x 0.319" Face (6.81mm x 8.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.2W, 1/5W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS - 70154391 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS
70154391
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS 70154391
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306K-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306K-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306K-1-103
TRIMMER 10K OHM 0.2W PC PIN SIDE

TRIMMER 10K OHM 0.2W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B3001 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns
04B3001
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns 04B3001
TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3306K-103-ND 1374984-3306K-1-103 70154391 3306K-1-103 04B3001
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data