Bourns, Inc. Trimmer Potentiometers 3306F-1-504

Description
500 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306F-504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-504-ND
Trimmer Potentiometers 3306F-504-ND
500 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-504 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-504
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-504
TRIMMER 500K OHM 0.2W PC PIN TOP

TRIMMER 500K OHM 0.2W PC PIN TOP

Supplier's Site
Trimmer Potentiometer 500Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2998 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2998
Trimmer Potentiometer 500Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2998
TRIMMER POTENTIOMETER 500KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3306F-504-ND 3306F-1-504 04B2998
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 500Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details