50 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Bourns 3306F-1-503 Trimmer Potentiometer
TRIMMER 50K OHM 0.2W PC PIN TOP
TRIMMER, POT, 50K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3306F-503-ND | 445916 | 3306F-1-503 | 50P9028 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer, Pot, 50K, 1Turn, Th; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 25 +/- % | 25 +/- % |