Bourns, Inc. Trimmer Potentiometers 3306F-1-502

Description
5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306F-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-502-ND
Trimmer Potentiometers 3306F-502-ND
5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-502
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-502
TRIMMER 5K OHM 0.2W PC PIN TOP

TRIMMER 5K OHM 0.2W PC PIN TOP

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS - 70154389 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS
70154389
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS 70154389
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2996 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2996
Trimmer Potentiometer 5Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2996
TRIMMER POTENTIOMETER 5KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 5K, 6Mm; Track Resistance Bourns - 50P9027 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 6Mm; Track Resistance Bourns
50P9027
Trimmer, 5K, 6Mm; Track Resistance Bourns 50P9027
TRIMMER, 5K, 6MM; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K, 6MM; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3306F-502-ND 3306F-1-502 70154389 04B2996 50P9027
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 5K OHMS Trimmer Potentiometer 5Kohm 1Turn Snap-In; Trimpot Type Bourns Trimmer, 5K, 6Mm; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Resistance Range 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers