Bourns, Inc. Trimmer Potentiometers 3306F-1-501

Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306F-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-501-ND
Trimmer Potentiometers 3306F-501-ND
500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns - 04B2995 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns
04B2995
Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns 04B2995
TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-501
TRIMMER 500 OHM 0.2W PC PIN TOP

TRIMMER 500 OHM 0.2W PC PIN TOP

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS - 70154388 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS
70154388
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS 70154388
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometers - 3306F-1-501 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3306F-1-501
Trimmer Potentiometers 3306F-1-501
TRIMMER 500 OHM 0.2W PC PIN TOP

TRIMMER 500 OHM 0.2W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3306F-501-ND 04B2995 3306F-1-501 70154388 3306F-1-501
Product Name Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Snap-In; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 500 OHMS Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data