Bourns, Inc. Trimmer Potentiometers 3306F-1-203

Description
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306F-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-203-ND
Trimmer Potentiometers 3306F-203-ND
20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3306F-1-203 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3306F-1-203
Trimmer Potentiometers 3306F-1-203
TRIMMER 20K OHM 0.2W PC PIN TOP

TRIMMER 20K OHM 0.2W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2991 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2991
Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2991
TRIMMER POTENTIOMETER 20KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS - 70154387 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS
70154387
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS 70154387
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-203
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-203
TRIMMER 20K OHM 0.2W PC PIN TOP

TRIMMER 20K OHM 0.2W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306F-203-ND 3306F-1-203 04B2991 70154387 3306F-1-203
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20Kohm 1Turn Snap-In; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 20K OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data