Bourns, Inc. 0.2W Trimmer Potentiometer 3306F-1-202

Description
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306F-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306F-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W Trimmer Potentiometer - 80-3306F-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306F-1-202
0.2W Trimmer Potentiometer 80-3306F-1-202
TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306F-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.2W PC PIN TOP Product overview: 3306F-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3306F-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-202-ND
Trimmer Potentiometers 3306F-202-ND
2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2990 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2990
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2990
TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-202
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-202
TRIMMER 2K OHM 0.2W PC PIN TOP

TRIMMER 2K OHM 0.2W PC PIN TOP

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS - 70154386 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS
70154386
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS 70154386
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3306F-1-202 3306F-202-ND 04B2990 3306F-1-202 70154386
Product Name 0.2W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data