Bourns, Inc. Trimmer Potentiometers 3306F-1-103

Description
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306F-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-103-ND
Trimmer Potentiometers 3306F-103-ND
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432350
Trimmer Potentiometers 7432350
6mm single turn Cermet trimmer 10K 25%

6mm single turn Cermet trimmer 10K 25%

Supplier's Site
Trimmer Potentiometers - 7432350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432350P
Trimmer Potentiometers 7432350P
6mm single turn Cermet trimmer 10K 25%

6mm single turn Cermet trimmer 10K 25%

Supplier's Site
Trimmer Potentiometers - 1675408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675408
Trimmer Potentiometers 1675408
6mm single turn Cermet trimmer 10K 25%

6mm single turn Cermet trimmer 10K 25%

Supplier's Site
0.2W Trimmer Potentiometer - 80-3306F-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306F-1-103
0.2W Trimmer Potentiometer 80-3306F-1-103
TRIMMER 10K OHM 0.2W PC PIN TOP Product overview: 3306F-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.2W PC PIN TOP Product overview: 3306F-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1030928-3306F-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1030928-3306F-1-103
Win Source Part Number: 1030928-3306F-1-103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306K-1-103; PT10LV10-103A2020; PT10MH01-103A2020; CB10LH103M3306F-1-10 3.; 3306F1-103; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3306F-103-NDR,3306F1 103,3306F-103 Base Product Number: 3306F

Win Source Part Number: 1030928-3306F-1-103
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3306 - Open Frame
Termination Style: PC Pins
Package: Bulk
Standard Package: 200
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm)
Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306K-1-103; PT10LV10-103A2020; PT10MH01-103A2020; CB10LH103M3306F-1-103.; 3306F1-103;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3306F-103-NDR,3306F1103,3306F-103
Base Product Number: 3306F

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 15956298 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15956298
Trim Potentiometers PC Board Mount 15956298
TRIMPOT, SINGLE TURN, CERMET, TOP HORIZONTAL ADJUST, 10 KOHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, SINGLE TURN, CERMET, TOP HORIZONTAL ADJUST, 10 KOHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS - 70154384 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS
70154384
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS 70154384
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2986 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2986
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2986
TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K, 6Mm; Track Resistance Bourns - 50P9024 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 6Mm; Track Resistance Bourns
50P9024
Trimmer, 10K, 6Mm; Track Resistance Bourns 50P9024
TRIMMER, 10K, 6MM; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 10K, 6MM; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3306 Series; Power Rating:200mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-103
TRIMMER 10K OHM 0.2W PC PIN TOP

TRIMMER 10K OHM 0.2W PC PIN TOP

Supplier's Site
Trimmer Potentiometers - 3306F-1-103 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3306F-1-103
Trimmer Potentiometers 3306F-1-103
TRIMMER 10K OHM 0.2W PC PIN TOP

TRIMMER 10K OHM 0.2W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3306F-103-ND 7432350 7432350P 80-3306F-1-103 1030928-3306F-1-103 15956298 70154384 04B2986 50P9024 3306F-1-103 3306F-1-103
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.2W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trim Potentiometers PC Board Mount TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 10K OHMS Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns Trimmer, 10K, 6Mm; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- % 25 +/- % 25 +/- %
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details