Bourns, Inc. Potentiometers, Variable Resistors- Trimmer Potentiometers 3306F-1-102

Description
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors- Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Resistance (Ohms): 1 kOhms Adjustment Type: Top Adjustment Resistive Material: Cermet Mounting Type: Through Hole Termination Style: PC Pins
Request a Quote
Description
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors- Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Resistance (Ohms): 1 kOhms Adjustment Type: Top Adjustment Resistive Material: Cermet Mounting Type: Through Hole Termination Style: PC Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Trimmer Potentiometers, specifically the 3306 series, feature a standard resistance range from 100 ohms to 1 megohm, with a resistance tolerance of ±25%. The absolute minimum resistance is 2% maximum, and contact resistance variation is capped at 3%. These potentiometers have an adjustment angle of approximately 215 degrees and a mechanical angle of 240 degrees ±10 degrees. Operating at a power rating of 0.2 watts at 70 °C, they can function within a temperature range of -25 °C to +100 °C. The temperature coefficient is ±250 ppm/°C, and they are rated for a load life of 1,000 hours at 0.2 watts at 70 °C with a maximum change of 5%. Physically, the potentiometers are designed with solderable pins for easy mounting and are available in various adjustment styles, including top and side adjustments. They are RoHS compliant and packaged in bulk, with 200 pieces per bag. Aqueous cleaning is not recommended for these components.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Trimmer Potentiometers, specifically the 3306 series, feature a standard resistance range from 100 ohms to 1 megohm, with a resistance tolerance of ±25%. The absolute minimum resistance is 2% maximum, and contact resistance variation is capped at 3%. These potentiometers have an adjustment angle of approximately 215 degrees and a mechanical angle of 240 degrees ±10 degrees. Operating at a power rating of 0.2 watts at 70 °C, they can function within a temperature range of -25 °C to +100 °C. The temperature coefficient is ±250 ppm/°C, and they are rated for a load life of 1,000 hours at 0.2 watts at 70 °C with a maximum change of 5%. Physically, the potentiometers are designed with solderable pins for easy mounting and are available in various adjustment styles, including top and side adjustments. They are RoHS compliant and packaged in bulk, with 200 pieces per bag. Aqueous cleaning is not recommended for these components.

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors- Trimmer Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors- Trimmer Potentiometers
Potentiometers, Variable Resistors- Trimmer Potentiometers
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors- Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Resistance (Ohms): 1 kOhms Adjustment Type: Top Adjustment Resistive Material: Cermet Mounting Type: Through Hole Termination Style: PC Pins

Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors- Trimmer Potentiometers
Series: Trimpot® 3306 - Open Frame
Package: Bulk
Product Status: Active
Resistance (Ohms): 1 kOhms
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Mounting Type: Through Hole
Termination Style: PC Pins

Buy Now Datasheet
0.2W Trimmer Potentiometer - 80-3306F-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306F-1-102
0.2W Trimmer Potentiometer 80-3306F-1-102
TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306F-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-102 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.2W PC PIN TOP Product overview: 3306F-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306F-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3306F-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-102-ND
Trimmer Potentiometers 3306F-102-ND
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS - 70154383 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS
70154383
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS 70154383
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-102
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-102
TRIMMER 1K OHM 0.2W PC PIN TOP

TRIMMER 1K OHM 0.2W PC PIN TOP

Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns - 04B2985 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns
04B2985
Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns 04B2985
TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3306F-1-102 3306F-102-ND 70154383 3306F-1-102 04B2985
Product Name Potentiometers, Variable Resistors- Trimmer Potentiometers 0.2W Trimmer Potentiometer Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 1Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data