Bourns, Inc. Trimmer Potentiometers - 3306F-1-101 3306F-1-101

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855693-3306F-1-101 Series: Trimpot® 3306 - Open Frame Features: 100 Ohms Trimmer Potentiometer 1.0 Turn Package: Bulk Family Name: 3306F Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306F1101, 3306F-101, 3306F-101-NDR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855693-3306F-1-101 Series: Trimpot® 3306 - Open Frame Features: 100 Ohms Trimmer Potentiometer 1.0 Turn Package: Bulk Family Name: 3306F Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306F1101, 3306F-101, 3306F-101-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306F-1-101
855693-3306F-1-101
Trimmer Potentiometers - 3306F-1-101 855693-3306F-1-101
Manufacturer: Bourns Inc. Win Source Part Number: 855693-3306F-1-101 Series: Trimpot® 3306 - Open Frame Features: 100 Ohms Trimmer Potentiometer 1.0 Turn Package: Bulk Family Name: 3306F Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306F1101, 3306F-101, 3306F-101-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 855693-3306F-1-101
Series: Trimpot® 3306 - Open Frame
Features: 100 Ohms Trimmer Potentiometer 1.0 Turn
Package: Bulk
Family Name: 3306F
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3306F1101, 3306F-101, 3306F-101-NDR

Buy Now Datasheet
Trimmer Potentiometers - 3306F-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306F-101-ND
Trimmer Potentiometers 3306F-101-ND
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3306F-1-101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3306F-1-101
Potentiometers, Variable Resistors - Trimmer Potentiometers 3306F-1-101
TRIMMER 100 OHM 0.2W PC PIN TOP

TRIMMER 100 OHM 0.2W PC PIN TOP

Supplier's Site
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns - 04B2984 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns
04B2984
Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns 04B2984
TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100 OHMS - 70154382 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100 OHMS
70154382
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100 OHMS 70154382
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 855693-3306F-1-101 3306F-101-ND 3306F-1-101 04B2984 70154382
Product Name Trimmer Potentiometers - 3306F-1-101 Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 1Turn Snap-In; Trimpot Type Bourns TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 100 OHMS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole PCB
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details