Manufacturer: Bourns Inc.
Win Source Part Number: 855692-3303X-3-502E
Series: Trimpot® 3303 - Open Frame
Features: 5 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Family Name: 3303X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3303X-3-502ETR, 3303X3502E, 3303X-3-502E-ND, 3303X-3-502ECT
TRIMMER 5K OHM 0.15W J LEAD TOP Product overview: 3303X-3-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-502E can be used for catalog matching and distributor lookup.
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 855692-3303X-3-502E | 80-3303X-3-502E | 3303X-3-502ETR-ND |
| Product Name | Trimmer Potentiometers - 3303X-3-502E | 0.15W Trimmer Potentiometer | Trimmer Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |
| Resistance Range | 5000 ohms | ||
| Standards and Certifications | RoHS |