Bourns, Inc. 500 OHM 0.15W Trimmer Potentiometer 3303X-3-501E

Description
TRIMMER 500 OHM 0.15W J LEAD TOP Product overview: 3303X-3-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.15W J LEAD TOP Product overview: 3303X-3-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.15W Trimmer Potentiometer - 80-3303X-3-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.15W Trimmer Potentiometer
80-3303X-3-501E
500 OHM 0.15W Trimmer Potentiometer 80-3303X-3-501E
TRIMMER 500 OHM 0.15W J LEAD TOP Product overview: 3303X-3-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.15W J LEAD TOP Product overview: 3303X-3-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3303X-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303X-501ETR-ND
Trimmer Potentiometers 3303X-501ETR-ND
500 Ohms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3303X-3-501E
855691-3303X-3-501E
Trimmer Potentiometers - 3303X-3-501E 855691-3303X-3-501E
Manufacturer: Bourns Inc. Win Source Part Number: 855691-3303X-3-501E Series: Trimpot® 3303 - Open Frame Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Family Name: 3303X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3303X-501EDKR-NDR, 3303X-501ETR, 3303X-501ECT-NDR, 3303X3501E, 3303X-501EDKR, 3303X-501ECTR, 3303X-501ETR-NDR, 3303X-501ETRR, 3303X-501ECT, 3303X-501EDKRR

Manufacturer: Bourns Inc.
Win Source Part Number: 855691-3303X-3-501E
Series: Trimpot® 3303 - Open Frame
Features: 500 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Family Name: 3303X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3303X-501EDKR-NDR, 3303X-501ETR, 3303X-501ECT-NDR, 3303X3501E, 3303X-501EDKR, 3303X-501ECTR, 3303X-501ETR-NDR, 3303X-501ETRR, 3303X-501ECT, 3303X-501EDKRR

Buy Now Datasheet
Trimmer Potentiometers - 3303X-3-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3303X-3-501E
Trimmer Potentiometers 3303X-3-501E
TRIMMER 500 OHM 0.15W J LEAD TOP

TRIMMER 500 OHM 0.15W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3303X-3-501E 3303X-501ETR-ND 855691-3303X-3-501E 3303X-3-501E
Product Name 500 OHM 0.15W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3303X-3-501E Trimmer Potentiometers
Resistance Range 500 ohms 500 ohms 500 ohms
Standards and Certifications RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5242BR100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0619 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 906920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details